FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120ns 64-FBGA (13x11)
IC FLASH 1GBIT CFI 64FBGA Product overview: S29GL01GP12FAI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GP12FAI02
FLASH - NOR MEMORY IC 1GB (128M
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 120 ns 64-FBGA (13x11)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL01GP12FAI020-ND | 774-S29GL01GP12FAI020 | S29GL01GP12FAI020 | S29GL01GP12FAI020 | S29GL01GP12FAI020 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 64-LBGA | BGA; Bulk | 64-LBGA | BGA; 64-LBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |