IC PSRAM 64MBIT SPI/OCTAL 24FBGA
IC PSRAM 64MBIT SPI/OCTAL 24FBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI - Octal I/O 166 MHz 36 ns 24-FBGA (6x8)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S27KL0643DPBHV023TR-ND | S27KL0643DPBHV023 | S27KL0643DPBHV023 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 24-VBGA | BGA; 24-FBGA (6x8) | BGA; 24-VBGA |