IC FLASH 512MBIT SPI/QUAD 16SOIC
Flash, 64MX8, PDSO16
IC FLASH 512MBIT SPI/QUAD 16SOIC
FLASH - NOR (SLC) Memory IC 512Mbit SPI - Quad I/O, QPI 133 MHz 16-SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25HL512TDPMHM010-ND | S25HL512TDPMHM010 | S25HL512TDPMHM010 | S25HL512TDPMHM010 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |