Infineon Technologies AG Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 256Mb SEMPER™ Nano 1.8V QSPI Flash in known good wafer format SEMPER™ Nano is a small form-factor NOR Flash, ideal for wearable and hearable applications. It is available in wafer... | |
| Applications Airbag control Automotive gateway Automotive instrument cluster Domain controller for ADAS and autonomous driving Multi-purpose camera Designers who used this product also designed with BAS40-06 | Schottky Diodes BSS670S2L... | |
| Designers who used this product also designed with BTS3205N | Classic HITFET™ 12V | automotive smart low-side switches TLE7258SJ | Automotive LIN transceivers BSL215C | Dual MOSFET IAUCN04S7L053D | Automotive... | |
| Designers who used this product also designed with XDPE12284C-0000 | Digital Multiphase Controllers TDA21472 | Integrated Smart Power Stages FM25V10-GTR | F-RAM (Ferroelectric RAM) FM25V01A-G | F-RAM (Ferroelectric RAM) CY62148EV30LL-45BVXI... | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL128SAGBHEA00 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL128SAGBHEA03 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBAEA00 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBAEA03 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBHEA00 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBHEA03 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGNFE000 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBAEA10 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBAEA13 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBAEC10 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBAEC13 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBHEA10 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBHEA13 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBHEC10 | |
| Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL512SAGBHEC13 | |
| Keep your code safe and critical systems running Infineon offers a wide range of Quad SPI (QSPI) NOR flash memories based on industry-standard floating gate and proprietary MIRRORBIT™ technologies. The... | |
| S25FS256TDPBHI113 is a high-density 256MBit Quad SPI memory boasting an interface bandwidth of 52 MByte/s. With a wide operating temperature range from -40°C to 85°C and a lead ball finish... | |
| Summary of Features Compact footprint Best-in-class low power Built-in ECC Endurance/retention optimization | |
| Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance | |
| Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Applications Automotive gateway Automotive instrument cluster... | |
| Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also... |
| << Prev | Next >> |