FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)
FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)
IC FLASH 16MBIT PARALLEL 80PQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29CD016J0MQAM013-ND | S29CD016J0MQAM013 | S29CD016J0MQAM013 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |