IC PSRAM 64MBIT PAR 24FBGA Product overview: S27KL0641DABHV020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S27KL0641DABHV02
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-FBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 100 MHz 40 ns 24-FBGA (6x8)
MEMORY CIRCUIT, 8MX8 PBGA24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S27KL0641DABHV020 | 448-S27KL0641DABHV020-ND | S27KL0641DABHV020 | S27KL0641DABHV020 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | DRAM Chip; SRAM Chip | PSRAM | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM) |
| Access Time | 40 ns | 40 ns | 40 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Address Bus Width | 8 bits |