Infineon Technologies AG Memory S28HS02GTFPBHB050

Description
IC FLASH 2GBIT SPI/OCTAL 24FBGA
Request a Quote
Description
IC FLASH 2GBIT SPI/OCTAL 24FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S28HS02GTFPBHB050 is a 2Gb NOR Flash memory device from Quarktwin Technology Ltd., utilizing Infineon,Äôs 45-nm MIRRORBIT,Ñ¢ technology. It features an octal interface that operates at both 1.8V and 3.0V, supporting high-speed data transfer rates of up to 332 MBps in DDR mode. The device is available in a 24-ball BGA package measuring 8 vó 8 mm and is designed for a wide range of applications, including industrial and automotive environments, with temperature grades ranging from -40 °C to +125 °C. This memory device offers a flexible sector architecture, allowing for uniform and hybrid configurations, and includes a page programming buffer of either 256 or 512 bytes. It is compliant with JEDEC eXpanded SPI standards and features robust safety and protection mechanisms, including ISO26262 ASIL B compliance, built-in error correcting code (ECC), and sector erase status indicators. The S28HS02GTFPBHB050 ensures high endurance with a minimum of 2,560,000 program-erase cycles and a data retention period of at least 25 years, making it suitable for applications requiring reliability and longevity.

Datasheet Summary
Powered by GS/AI

The S28HS02GTFPBHB050 is a 2Gb NOR Flash memory device from Quarktwin Technology Ltd., utilizing Infineon,Äôs 45-nm MIRRORBIT,Ñ¢ technology. It features an octal interface that operates at both 1.8V and 3.0V, supporting high-speed data transfer rates of up to 332 MBps in DDR mode. The device is available in a 24-ball BGA package measuring 8 vó 8 mm and is designed for a wide range of applications, including industrial and automotive environments, with temperature grades ranging from -40 °C to +125 °C. This memory device offers a flexible sector architecture, allowing for uniform and hybrid configurations, and includes a page programming buffer of either 256 or 512 bytes. It is compliant with JEDEC eXpanded SPI standards and features robust safety and protection mechanisms, including ISO26262 ASIL B compliance, built-in error correcting code (ECC), and sector erase status indicators. The S28HS02GTFPBHB050 ensures high endurance with a minimum of 2,560,000 program-erase cycles and a data retention period of at least 25 years, making it suitable for applications requiring reliability and longevity.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S28HS02GTFPBHB050-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 2GBIT SPI/OCTAL 24FBGA

IC FLASH 2GBIT SPI/OCTAL 24FBGA

Buy Now Datasheet
Memory - S28HS02GTFPBHB050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 2Gbit SPI - Octal I/O 166 MHz 24-FBGA (8x8)

FLASH - NOR (SLC) Memory IC 2Gbit SPI - Octal I/O 166 MHz 24-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S28HS02GTFPBHB050 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S28HS02GTFPBHB050
Integrated Circuits (ICs) - Memory - Memory S28HS02GTFPBHB050
IC FLASH 2GBIT SPI/OCTAL 24FBGA

IC FLASH 2GBIT SPI/OCTAL 24FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S28HS02GTFPBHB050-ND S28HS02GTFPBHB050 S28HS02GTFPBHB050
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-VBGA BGA; 24-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details