Infineon Technologies AG Memory S29CD016J0MQFM010

Description
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S29CD016J0MQFM010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)

Buy Now Datasheet
56MHZ Memory IC and Storage Component - 774-S29CD016J0MQFM010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56MHZ Memory IC and Storage Component
774-S29CD016J0MQFM010
56MHZ Memory IC and Storage Component 774-S29CD016J0MQFM010
IC FLASH 16MBIT PAR 56MHZ 80PQFP Product overview: S29CD016J0MQFM010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 56MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CD016J0MQFM01 0 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 56MHZ 80PQFP Product overview: S29CD016J0MQFM010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 56MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CD016J0MQFM010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site Datasheet
Memory - S29CD016J0MQFM010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S29CD016J0MQFM010-ND 774-S29CD016J0MQFM010 S29CD016J0MQFM010 S29CD016J0MQFM010 S29CD016J0MQFM010
Product Name Memory 56MHZ Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 80-BQFP QFP; Tray QFP; 80-BQFP QFP; 80-BQFP
Supply Voltage 1.65V ~ 2.75V 1.65V ~ 2.75V 1.65V ~ 2.75V 1.65V ~ 2.75V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details