IC FLASH 16MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 40 MHz 54 ns 80-PQFP (14x20) Product overview: S29CL016J1JQFM033 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb, 40 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, 40 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CL016J1JQFM03
FLASH - NOR Memory IC 16Mbit Parallel 40 MHz 54 ns 80-PQFP (14x20)
IC FLASH 16MBIT PARALLEL 80PQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29CL016J1JQFM033 | S29CL016J1JQFM033 | S29CL016J1JQFM033 |
| Product Name | 16Mb 40 MHz Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 54 ns | 54 ns | 54 ns |
| Cycle Time | 60 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |