Infineon Technologies AG Memory S26KS256SDABHM030

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S26KS256SDABHM030-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-S26KS256SDABHM030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S26KS256SDABHM030
Memory IC and Storage Component 774-S26KS256SDABHM030
IC FLASH 256MBIT PAR 24FBGA Product overview: S26KS256SDABHM030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S26KS256SDABHM03 0 can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 24FBGA Product overview: S26KS256SDABHM030 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S26KS256SDABHM030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S26KS256SDABHM030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

FLASH - NOR Memory IC 256Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number S26KS256SDABHM030-ND 774-S26KS256SDABHM030 S26KS256SDABHM030
Product Name Memory Memory IC and Storage Component Memory
Memory Category Flash Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 256000 kbits 256000 kbits 256000 kbits
Package Type 24-VBGA BGA; 24-VBGA
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details