Infineon Technologies AG Memory S29AL016J55BFIR10

Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S29AL016J55BFIR10-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-S29AL016J55BFIR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29AL016J55BFIR10
Memory IC and Storage Component 774-S29AL016J55BFIR10
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: S29AL016J55BFIR10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016J55BFIR1 0 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: S29AL016J55BFIR10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL016J55BFIR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29AL016J55BFIR10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP

FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29AL016J55BFIR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29AL016J55BFIR10
Integrated Circuits (ICs) - Memory - Memory S29AL016J55BFIR10
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29AL016J55BFIR10-ND 774-S29AL016J55BFIR10 S29AL016J55BFIR10 S29AL016J55BFIR10
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 3V ~ 3.6V -3.3V; 3 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details