The S26HL01GTFPBHB033 is a 1 Gb SEMPER™ NOR Flash memory with a HYPERBUS™ interface, designed for automotive applications. It uses a 24-ball BGA package measuring 8×8 mm and operates at 2.7 V to 3.6 V. The device supports up to 332 MBps DDR read speed at 166 MHz and complies with AEC-Q100 Grade 1 (-40°C to +125°C). It includes safety features such as ISO 26262 ASIL-B and ASIL-D compliance, on-chip ECC for SECDED, interface and data integrity CRC, and SafeBoot. Data retention is guaranteed for at least 25 years, and the main array supports a minimum of 2,560,000 program/erase cycles. It also supports legacy SPI (x1) and automated boot.
The S26HL01GTFPBHB033 is an automotive-qualified
Summary of Features
IC FLASH 1GBIT HYPERBUS 24FBGA
IC FLASH 1GBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 1Gbit HyperBus 166 MHz 6.5 ns 24-FBGA (8x8)
| Infineon Technologies AG | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HL01GTFPBHB033 | 448-S26HL01GTFPBHB033TR-ND | S26HL01GTFPBHB033 | S26HL01GTFPBHB033 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HL01GTFPBHB033 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Package Type | PG-BGA-24 | 24-VBGA | 6.5 ns | BGA; 24-VBGA |