TE Connectivity Power Cable Assemblies 2337275-1

Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 6 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : Crown Clip Pigtail Connector Type (End B) : Crown Clip Receptacle Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 6 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : Crown Clip Pigtail Connector Type (End B) : Crown Clip Receptacle Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2337275-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2337275-1
Power Cable Assemblies 2337275-1
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 6 Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Category : Power Cable Assembly Type : Crown Clip Pigtail Connector Type (End B) : Crown Clip Receptacle Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Connector Color (End A) : Black

Dimensions


  • Wire Size (AWG) : 6

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : Crown Clip Pigtail
  • Connector Type (End B) : Crown Clip Receptacle

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Cable Assemblies - 2337275-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2337275-1
Cable Assemblies 2337275-1
CA, SIDE EXIT CCJ CABLE ASSEMBLY

CA, SIDE EXIT CCJ CABLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2337275-1
Cable Assemblies 2337275-1
Cable Assemblies

Cable Assemblies

Buy Now
Specialized Cable Assemblies - A141425-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A141425-ND
Specialized Cable Assemblies A141425-ND
Cable CCJ Connector to R-Terminal 2 Line

Cable CCJ Connector to R-Terminal 2 Line

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2337275-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Specialized Cable Assemblies
2337275-1
Cable Assemblies - Specialized Cable Assemblies 2337275-1
CABLE CCJ CONN-R-TERM 2WIRE

CABLE CCJ CONN-R-TERM 2WIRE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2337275-1 2337275-1 A141425-ND 2337275-1
Product Name Power Cable Assemblies Cable Assemblies Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers