TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2325957-1

Description
Electrical Characteristics Operating Voltage (VDC) : 750 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .5 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 750 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .5 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2325957-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2325957-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2325957-1
Electrical Characteristics Operating Voltage (VDC) : 750 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .5 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 750

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length (M) : .5

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2325957-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers