TE Connectivity High Speed I/O Cable Assemblies 2333844-9

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4.5 M  [14.76 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4.5 M  [14.76 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333844-9 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333844-9
High Speed I/O Cable Assemblies 2333844-9
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 4.5 M  [14.76 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 7.87 MM  [.31 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 4.5 M  [14.76 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2333844-9
Product Name High Speed I/O Cable Assemblies
Product Type QSFP28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers