TE Connectivity High Speed I/O Cable Assemblies 2340863-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2340863-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2340863-1
High Speed I/O Cable Assemblies 2340863-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 84
  • Number of Power Positions : 12
  • Number of Signal Positions : 72

Dimensions


  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now
Rectangular Cable Assemblies - 17-2340863-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2340863-1-ND
Rectangular Cable Assemblies 17-2340863-1-ND
84 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

84 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2340863-1 17-2340863-1-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06171928-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details