TE Connectivity Hook-Up Wire, 22Awg, White, 100Ft; Jacket Material Te Connectivity 22759/41-22-9

Description
HOOK-UP WIRE, 22AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, 100Ft; Jacket Material Te Connectivity - 73AH8219 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, 100Ft; Jacket Material Te Connectivity
73AH8219
Hook-Up Wire, 22Awg, White, 100Ft; Jacket Material Te Connectivity 73AH8219
HOOK-UP WIRE, 22AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH8219
Product Name Hook-Up Wire, 22Awg, White, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details