TE Connectivity Power Cable Assemblies 2304890-1

Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 14 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 14 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2304890-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2304890-1
Power Cable Assemblies 2304890-1
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 14 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 14

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : .25

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MINI
  • Connector Type (End A) : ELCON MINI Receptacle
  • Connector Type (End B) : ELCON MINI Receptacle

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Buy Now
Cable Assemblies - 2304890-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2304890-1
Cable Assemblies 2304890-1
CA,ET, 4POS, NO PULL-TAB,NO DETECT,SHIEL

CA,ET, 4POS, NO PULL-TAB,NO DETECT,SHIEL

Buy Now
Specialized Cable Assemblies - A136926-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A136926-ND
Specialized Cable Assemblies A136926-ND
Cable Line

Cable Line

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2304890-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2304890-1
Cable Assemblies - Specialized Cable Assemblies 2304890-1
CORD 14AWG 0.82' BLACK/RED

CORD 14AWG 0.82' BLACK/RED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2304890-1 2304890-1 A136926-ND 2304890-1
Product Name Power Cable Assemblies Cable Assemblies Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers