TE Connectivity High Speed I/O Cable Assemblies 2324443-4

Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : OSFP Plug Cable Assembly (End B) : SFP Plug Cable Assembly Category : High Speed Cable Assembly Type : OSFP to SFP Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 56
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : OSFP Plug Cable Assembly (End B) : SFP Plug Cable Assembly Category : High Speed Cable Assembly Type : OSFP to SFP Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2324443-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2324443-4
High Speed I/O Cable Assemblies 2324443-4
Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Break Out Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : OSFP Plug Cable Assembly (End B) : SFP Plug Cable Assembly Category : High Speed Cable Assembly Type : OSFP to SFP Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : VW-1
  • Jacket Material : PVC

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 16
  • Number of Positions : 32
  • Number of Signal Positions : 32

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Break Out
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : OSFP Plug
  • Cable Assembly (End B) : SFP Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : OSFP to SFP
  • Cable Style : Round Jacketed Twinax

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2324443-4
Product Name High Speed I/O Cable Assemblies
Product Type OSFP Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details