TE Connectivity High Speed I/O Cable Assemblies 2333801-6

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333801-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333801-6
High Speed I/O Cable Assemblies 2333801-6
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - A142604-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142604-ND
Pluggable Cables A142604-ND
38 Position QSFP28 to QSFP28 (2) Plug to Plug (2) 9.84' (3.00m) Black Shielded

38 Position QSFP28 to QSFP28 (2) Plug to Plug (2) 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - 2333801-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2333801-6
Cable Assemblies 2333801-6
QSFP TO (2)QSFP, 25G, 3 METER, 30AWG

QSFP TO (2)QSFP, 25G, 3 METER, 30AWG

Buy Now
Cable Assemblies - Pluggable Cables - 2333801-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2333801-6
Cable Assemblies - Pluggable Cables 2333801-6
QSFP28 TO (2)QSFP28, 3.0 METER,

QSFP28 TO (2)QSFP28, 3.0 METER,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2333801-6 A142604-ND 2333801-6 2333801-6
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers