TE Connectivity High Speed I/O Cable Assemblies 2333842-5

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333842-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333842-5
High Speed I/O Cable Assemblies 2333842-5
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 9.53 MM  [.375 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2.5 M  [8.2 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2333842-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2333842-5-ND
Pluggable Cables 17-2333842-5-ND
QSFP 25GIG 26AWG 2.5 METER

QSFP 25GIG 26AWG 2.5 METER

Buy Now Datasheet
Cable Assemblies - 2333842-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2333842-5
Cable Assemblies 2333842-5
QSFP 25GIG 26AWG 2.5 METER

QSFP 25GIG 26AWG 2.5 METER

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2333842-5 17-2333842-5-ND 2333842-5
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies
Product Type QSFP28 Plug
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers