TE Connectivity Power Cable Assemblies 2304886-1

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 3 Dimensions Wire Size (AWG) : 12 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 3 Dimensions Wire Size (AWG) : 12 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2304886-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2304886-1
Power Cable Assemblies 2304886-1
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 3 Dimensions Wire Size (AWG) : 12 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 3

Dimensions


  • Wire Size (AWG) : 12

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : .25

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MINI
  • Connector Type (End A) : ELCON MINI Receptacle
  • Connector Type (End B) : ELCON MINI Receptacle

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Buy Now
Pluggable Cables - A124578-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A124578-ND
Pluggable Cables A124578-ND
"3 Position Plug to Plug 0.820' (250.00mm, 9.843"") Black Unshielded"

"3 Position Plug to Plug 0.820' (250.00mm, 9.843"") Black Unshielded"

Buy Now Datasheet
Cable Assemblies - 2304886-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2304886-1
Cable Assemblies 2304886-1
CA,ET, 3POS, LONG PULL-TAB,NO DETECT

CA,ET, 3POS, LONG PULL-TAB,NO DETECT

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2304886-1
Cable Assemblies 2304886-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2304886-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Pluggable Cables
2304886-1
Cable Assemblies - Pluggable Cables 2304886-1
CABLE M-M 250MM

CABLE M-M 250MM

Supplier's Site
Cable Assembly, 3Pos, W-T-B Plug, 250Mm; Connector Type A Amp Te Connectivity - 02AC9172 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 3Pos, W-T-B Plug, 250Mm; Connector Type A Amp Te Connectivity
02AC9172
Cable Assembly, 3Pos, W-T-B Plug, 250Mm; Connector Type A Amp Te Connectivity 02AC9172
CABLE ASSEMBLY, 3POS, W-T-B PLUG, 250MM; Connector Type A:Wire to Board 3 Position Plug; Connector Type B:Wire to Board 3 Position Plug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, 3POS, W-T-B PLUG, 250MM; Connector Type A:Wire to Board 3 Position Plug; Connector Type B:Wire to Board 3 Position Plug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2304886-1 A124578-ND 2304886-1 2304886-1 02AC9172
Product Name Power Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables Cable Assembly, 3Pos, W-T-B Plug, 250Mm; Connector Type A Amp Te Connectivity
Cable Length 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details