TE Connectivity Power Cable Assemblies 2321561-2

Description
Body Features Cable Color : Red, Black Connector Color (End A) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .41 M  [1.34 FT ] Product Type Features Cable Assembly Type : Crown Clip Junior to MULTI-BEAM XLE Connector Type (End A) : Crown Clip Junior Receptacle Connector Type (End B) : MULTI-BEAM XLE Receptacle Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : Red, Black Connector Color (End A) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .41 M  [1.34 FT ] Product Type Features Cable Assembly Type : Crown Clip Junior to MULTI-BEAM XLE Connector Type (End A) : Crown Clip Junior Receptacle Connector Type (End B) : MULTI-BEAM XLE Receptacle Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2321561-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2321561-2
Power Cable Assemblies 2321561-2
Body Features Cable Color : Red, Black Connector Color (End A) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .41 M  [1.34 FT ] Product Type Features Cable Assembly Type : Crown Clip Junior to MULTI-BEAM XLE Connector Type (End A) : Crown Clip Junior Receptacle Connector Type (End B) : MULTI-BEAM XLE Receptacle Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Cable Color : Red, Black
  • Connector Color (End A) : Black

Dimensions


  • Outside Cable Diameter : 6 MM  [.23 INCH ]
  • Wire Size (CMA) : 36

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .41 M  [1.34 FT ]

Product Type Features


  • Cable Assembly Type : Crown Clip Junior to MULTI-BEAM XLE
  • Connector Type (End A) : Crown Clip Junior Receptacle
  • Connector Type (End B) : MULTI-BEAM XLE Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2321561-2
Product Name Power Cable Assemblies
Cable Length 1.35 ft (4.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 080-0014-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers