TE Connectivity High Speed I/O Cable Assemblies 2334985-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2334985-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2334985-1
High Speed I/O Cable Assemblies 2334985-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : .032
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP+ Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : SFP+ to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2334985-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2334985-1-ND
Pluggable Cables 17-2334985-1-ND
20 Position SFP+ Plug to Plug 1.64' (500.00mm) Black Shielded

20 Position SFP+ Plug to Plug 1.64' (500.00mm) Black Shielded

Buy Now Datasheet
Cable Assemblies - 2334985-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2334985-1
Cable Assemblies 2334985-1
SFP28 DIRECT ATTACH CA, 0.5M, 32AWG

SFP28 DIRECT ATTACH CA, 0.5M, 32AWG

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2334985-1
Cable Assemblies 2334985-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2334985-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2334985-1
Cable Assemblies - Pluggable Cables 2334985-1
CBL ASSY I/O PLUG 32AWG 0.5M

CBL ASSY I/O PLUG 32AWG 0.5M

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2334985-1 17-2334985-1-ND 2334985-1 2334985-1
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type SFP+ Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type SFP+
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details