TE Connectivity Power Cable Assemblies 2322470-1

Description
Body Features Cable Color : Red, Black Connector Color (End A) : Black Connector Color (End B) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .184 - 1.84 M  [.6 FT ] Product Type Features Cable Assembly Type : MULTI BEAM XLE to Power Connector Type (End A) : MULTI BEAM XLE Plug Connector Type (End B) : Power Header Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : Red, Black Connector Color (End A) : Black Connector Color (End B) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .184 - 1.84 M  [.6 FT ] Product Type Features Cable Assembly Type : MULTI BEAM XLE to Power Connector Type (End A) : MULTI BEAM XLE Plug Connector Type (End B) : Power Header Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2322470-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2322470-1
Power Cable Assemblies 2322470-1
Body Features Cable Color : Red, Black Connector Color (End A) : Black Connector Color (End B) : Black Dimensions Outside Cable Diameter : 6 MM  [.23 INCH ] Wire Size (CMA) : 36 Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .184 - 1.84 M  [.6 FT ] Product Type Features Cable Assembly Type : MULTI BEAM XLE to Power Connector Type (End A) : MULTI BEAM XLE Plug Connector Type (End B) : Power Header Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Cable Color : Red, Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Dimensions


  • Outside Cable Diameter : 6 MM  [.23 INCH ]
  • Wire Size (CMA) : 36

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .184 - 1.84 M  [.6 FT ]

Product Type Features


  • Cable Assembly Type : MULTI BEAM XLE to Power
  • Connector Type (End A) : MULTI BEAM XLE Plug
  • Connector Type (End B) : Power Header

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2322470-1
Product Name Power Cable Assemblies
Cable Length 0.6037 to 6.04 ft (1.84 to 18.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers