TE Connectivity High Speed I/O Cable Assemblies 2317815-1

Description
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 50 Number of Signal Positions : 50 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote
Description
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 50 Number of Signal Positions : 50 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2317815-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2317815-1
High Speed I/O Cable Assemblies 2317815-1
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 50 Number of Signal Positions : 50 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail

Body Features


  • Wire & Cable Flammability Rating : UL 94V-2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Positions : 50
  • Number of Signal Positions : 50

Dimensions


  • Wire Size (AWG) : 33

Operation/Application


  • Halogen Free : No

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver Pigtail
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2317815-1
Product Name High Speed I/O Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers