TE Connectivity High Speed I/O Cable Assemblies 2336313-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2336313-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2336313-3
High Speed I/O Cable Assemblies 2336313-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 5.6 MM  [.221 INCH ]
  • Wire Size (MMSQ) : .032
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 1.5 M  [4.92 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Plug
  • Cable Assembly (End B) : QSFP Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP to QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Cable Assemblies - 2336313-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2336313-3
Cable Assemblies 2336313-3
QSFP 25GIG 32AWG 1.5 METER

QSFP 25GIG 32AWG 1.5 METER

Buy Now
Pluggable Cables - 17-2336313-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2336313-3-ND
Pluggable Cables 17-2336313-3-ND
QSFP 25GIG 32AWG 1.5 METER

QSFP 25GIG 32AWG 1.5 METER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2336313-3 2336313-3 17-2336313-3-ND
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables
Product Type QSFP Plug
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531937 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details