Body Features Cable Color : Black Cable Flammability Rating : VW-1 Jacket Material : PVC
Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32
Dimensions Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Break Out Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features Cable Assembly (End A) : OSFP Plug Cable Assembly (End B) : SFP Plug Cable Assembly Category : High Speed Cable Assembly Type : OSFP to SFP Cable Style : Round Jacketed Twinax
Signal Characteristics Data Rate (GBS) : 56
Body Features
- Cable Color : Black
- Cable Flammability Rating : VW-1
- Jacket Material : PVC
Configuration Features
- Mounting Location : External
- Number of Pairs : 16
- Number of Positions : 32
- Number of Signal Positions : 32
Dimensions
Electrical Characteristics
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Configuration : Break Out
- Cable Assembly Length : 1 M [3.28 FT ]
Product Type Features
- Cable Assembly (End A) : OSFP Plug
- Cable Assembly (End B) : SFP Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : OSFP to SFP
- Cable Style : Round Jacketed Twinax
Signal Characteristics