TE Connectivity High Speed I/O Cable Assemblies 2324305-2

Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2324305-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2324305-2
High Speed I/O Cable Assemblies 2324305-2
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16

Body Features


  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 40
  • Number of Positions : 124
  • Number of Signal Positions : 124

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 16
Buy Now
Cable Assy, 124Pos, Wtb Plug-Plug, 3.3Ft; Connector To Connector Amp Te Connectivity - 99AC1890 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 124Pos, Wtb Plug-Plug, 3.3Ft; Connector To Connector Amp Te Connectivity
99AC1890
Cable Assy, 124Pos, Wtb Plug-Plug, 3.3Ft; Connector To Connector Amp Te Connectivity 99AC1890
CABLE ASSY, 124POS, WTB PLUG-PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:124Positio ns; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 124POS, WTB PLUG-PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:124Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2324305-2 99AC1890
Product Name High Speed I/O Cable Assemblies Cable Assy, 124Pos, Wtb Plug-Plug, 3.3Ft; Connector To Connector Amp Te Connectivity
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers