TE Connectivity Power Cable Assemblies 2304889-1

Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 10 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 10 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2304889-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2304889-1
Power Cable Assemblies 2304889-1
Body Features Cable Color : Black, Red Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 10 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : .25 Product Type Features Cable Assembly Category : Power Cable Assembly Type : ELCON MINI Connector Type (End A) : ELCON MINI Receptacle Connector Type (End B) : ELCON MINI Receptacle Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 10

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : .25

Product Type Features


  • Cable Assembly Category : Power
  • Cable Assembly Type : ELCON MINI
  • Connector Type (End A) : ELCON MINI Receptacle
  • Connector Type (End B) : ELCON MINI Receptacle

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Buy Now
Pluggable Cables - A124579-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A124579-ND
Pluggable Cables A124579-ND
"4 Position ET Power Plug to Plug 0.820' (250.00mm, 9.843"") Black, Red Unshielded"

"4 Position ET Power Plug to Plug 0.820' (250.00mm, 9.843"") Black, Red Unshielded"

Buy Now Datasheet
Cable Assemblies - 2304889-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2304889-1
Cable Assemblies 2304889-1
CA,ET, 4POS, NO PULL-TAB,NO DETECT, NO S

CA,ET, 4POS, NO PULL-TAB,NO DETECT, NO S

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2304889-1
Cable Assemblies 2304889-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2304889-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2304889-1
Cable Assemblies - Pluggable Cables 2304889-1
CABLE ET POWER M-M 250MM

CABLE ET POWER M-M 250MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2304889-1 A124579-ND 2304889-1 2304889-1
Product Name Power Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Cable Length 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers