TE Connectivity Power Cable Assemblies 2323858-1

Description
Body Features Power Cable Assembly Color : Red, Green, White, Black Configuration Features Power Cable Assembly Configuration : Double-Ended Dimensions Conduit Size (INCH) : .046, .1 Power Cable Assembly Overall Outside Cable Diameter (INCH) : .16, .08 Wire Size (MMSQ) : 12, 18 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Thermoplastic Other Cable Assembly Length (M) : .24 Product Type Features Neutral Wire Size (AWG) : 12 Power Cable Assembly Connector Type (End A) : Tributary Connector Power Cable Assembly Connector Type (End B) : R-terminal Power Cable Assembly Type : Power Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Power Cable Assembly Color : Red, Green, White, Black Configuration Features Power Cable Assembly Configuration : Double-Ended Dimensions Conduit Size (INCH) : .046, .1 Power Cable Assembly Overall Outside Cable Diameter (INCH) : .16, .08 Wire Size (MMSQ) : 12, 18 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Thermoplastic Other Cable Assembly Length (M) : .24 Product Type Features Neutral Wire Size (AWG) : 12 Power Cable Assembly Connector Type (End A) : Tributary Connector Power Cable Assembly Connector Type (End B) : R-terminal Power Cable Assembly Type : Power Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2323858-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2323858-1
Power Cable Assemblies 2323858-1
Body Features Power Cable Assembly Color : Red, Green, White, Black Configuration Features Power Cable Assembly Configuration : Double-Ended Dimensions Conduit Size (INCH) : .046, .1 Power Cable Assembly Overall Outside Cable Diameter (INCH) : .16, .08 Wire Size (MMSQ) : 12, 18 Housing Features Power Cable Assembly Housing Color : Black Power Cable Assembly Housing Material : Thermoplastic Other Cable Assembly Length (M) : .24 Product Type Features Neutral Wire Size (AWG) : 12 Power Cable Assembly Connector Type (End A) : Tributary Connector Power Cable Assembly Connector Type (End B) : R-terminal Power Cable Assembly Type : Power Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Power Cable Assembly Color : Red, Green, White, Black

Configuration Features


  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Conduit Size (INCH) : .046, .1
  • Power Cable Assembly Overall Outside Cable Diameter (INCH) : .16, .08
  • Wire Size (MMSQ) : 12, 18

Housing Features


  • Power Cable Assembly Housing Color : Black
  • Power Cable Assembly Housing Material : Thermoplastic

Other


  • Cable Assembly Length (M) : .24

Product Type Features


  • Neutral Wire Size (AWG) : 12
  • Power Cable Assembly Connector Type (End A) : Tributary Connector
  • Power Cable Assembly Connector Type (End B) : R-terminal
  • Power Cable Assembly Type : Power

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Specialized Cable Assemblies - A126757-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A126757-ND
Specialized Cable Assemblies A126757-ND
"Cable Power Contacts to Screw Terminals 4 Line 0.79' (0.24m) 9.45"""

"Cable Power Contacts to Screw Terminals 4 Line 0.79' (0.24m) 9.45"""

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2323858-1
Cable Assemblies 2323858-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Specialized Cable Assemblies - 2323858-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2323858-1
Cable Assemblies - Specialized Cable Assemblies 2323858-1
CABLE PWR CONT-SCREW 4WIRE 9.45"

CABLE PWR CONT-SCREW 4WIRE 9.45"

Supplier's Site
Cable Assembly, 25A, 240Mm; Connector Type A Amp Te Connectivity - 44AC9418 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 25A, 240Mm; Connector Type A Amp Te Connectivity
44AC9418
Cable Assembly, 25A, 240Mm; Connector Type A Amp Te Connectivity 44AC9418
CABLE ASSEMBLY, 25A, 240MM; Connector Type A:-; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:9.45"; Cable Length - Metric:240mm; Jacket Color:Black, Green, Red, White; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, 25A, 240MM; Connector Type A:-; Connector Type B:Ring Tongue Terminal; Cable Length - Imperial:9.45"; Cable Length - Metric:240mm; Jacket Color:Black, Green, Red, White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2323858-1 A126757-ND 2323858-1 2323858-1 44AC9418
Product Name Power Cable Assemblies Specialized Cable Assemblies Cable Assemblies Cable Assemblies - Specialized Cable Assemblies Cable Assembly, 25A, 240Mm; Connector Type A Amp Te Connectivity
Cable Length 0.7874 ft (2.4 dm) 0.7874 ft (2.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers