TE Connectivity Hook-Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 22759/32-20-9

Description
HOOK-UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity - 73AH8216 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity
73AH8216
Hook-Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 73AH8216
HOOK-UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH8216
Product Name Hook-Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/409-100 - WAGO
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details