TE Connectivity High Speed I/O Cable Assemblies 2317823-1

Description
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 74 Number of Signal Positions : 74 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote
Description
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 74 Number of Signal Positions : 74 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2317823-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2317823-1
High Speed I/O Cable Assemblies 2317823-1
Body Features Wire & Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 74 Number of Signal Positions : 74 Dimensions Wire Size (AWG) : 33 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail

Body Features


  • Wire & Cable Flammability Rating : UL 94V-2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Positions : 74
  • Number of Signal Positions : 74

Dimensions


  • Wire Size (AWG) : 33

Operation/Application


  • Halogen Free : No

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver Pigtail
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2317823-1
Product Name High Speed I/O Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details