TE Connectivity High Speed I/O Cable Assemblies 2333844-6

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333844-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333844-6
High Speed I/O Cable Assemblies 2333844-6
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 7.87 MM  [.31 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2333844-6-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2333844-6-ND
Pluggable Cables 17-2333844-6-ND
QSFP TO (2) QSFP 25GIG 26AWG 3 M

QSFP TO (2) QSFP 25GIG 26AWG 3 M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2333844-6 17-2333844-6-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type QSFP28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers