TE Connectivity High Speed Backplane Cable Assemblies 2274955-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 6 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .508 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 6 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .508 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 2274955-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
2274955-1
High Speed Backplane Cable Assemblies 2274955-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 6 Number of Rows : 8 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length (M) : .508 Product Type Features Cable Assembly (End A) : STRADA Whisper Receptacle Cable Assembly (End B) : STRADA Whisper Receptacle Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 20

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Number of Columns : 6
  • Number of Rows : 8

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length (M) : .508

Product Type Features


  • Cable Assembly (End A) : STRADA Whisper Receptacle
  • Cable Assembly (End B) : STRADA Whisper Receptacle
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now
Specialized Cable Assemblies - A120897-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A120897-ND
Specialized Cable Assemblies A120897-ND
"Cable Backplane, 9 Pair, 6 Column to Backplane, 9 Pair, 6 Column Line 1.67' (0.51m) 20.00"""

"Cable Backplane, 9 Pair, 6 Column to Backplane, 9 Pair, 6 Column Line 1.67' (0.51m) 20.00"""

Buy Now Datasheet
Cable Assemblies - Specialized Cable Assemblies - 2274955-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2274955-1
Cable Assemblies - Specialized Cable Assemblies 2274955-1
CABLE BACKPLANE 20"

CABLE BACKPLANE 20"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2274955-1 A120897-ND 2274955-1
Product Name High Speed Backplane Cable Assemblies Specialized Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Product Type STRADA Whisper Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details