Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No
Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16
Dimensions Outside Cable Diameter : 7.69 MM [.303 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28
Electrical Characteristics Impedance (OHM) : 100
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3.5 M [11.48 FT ]
Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed
Signal Characteristics Data Rate (GBS) : 25
Body Features
- Cable Color : Black
- Cable Flammability Rating : CL2
- Equalized : No
Configuration Features
- Mounting Location : External
- Number of Pairs : 8
- Number of Positions : 16
- Number of Signal Positions : 16
Dimensions
- Outside Cable Diameter : 7.69 MM [.303 INCH ]
- Wire Size (MMSQ) : .081
- Wire Size (AWG) : 28
Electrical Characteristics
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 3.5 M [11.48 FT ]
Product Type Features
- Cable Assembly (End A) : QSFP28 Plug
- Cable Assembly (End B) : QSFP28 Plug
- Cable Assembly Category : Industry Standard, High Speed
- Cable Assembly Type : QSFP28 to QSFP28
- Cable Style : Madison TurboTwin - Round Jacketed
Signal Characteristics