TE Connectivity High Speed I/O Cable Assemblies 2334236-6

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2334236-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2334236-6
High Speed I/O Cable Assemblies 2334236-6
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Cable Assemblies - 2334236-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2334236-6
Cable Assemblies 2334236-6
QSFP TO [4]SFP25GIG 30AWG 3 METER

QSFP TO [4]SFP25GIG 30AWG 3 METER

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2334236-6
Cable Assemblies 2334236-6
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142609-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142609-ND
Pluggable Cables A142609-ND
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Qsfp28 To [4]Sfp28, 3.0 Meter, 30Awg Rohs Compliant Te Connectivity - 99AC1884 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp28 To [4]Sfp28, 3.0 Meter, 30Awg Rohs Compliant Te Connectivity
99AC1884
Qsfp28 To [4]Sfp28, 3.0 Meter, 30Awg Rohs Compliant Te Connectivity 99AC1884
QSFP28 TO [4]SFP28, 3.0 METER, 30AWG ROHS COMPLIANT: YES

QSFP28 TO [4]SFP28, 3.0 METER, 30AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 2334236-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2334236-6
Cable Assemblies - Pluggable Cables 2334236-6
QSFP28 TO 4SFP28, 3.0 METER, 30A

QSFP28 TO 4SFP28, 3.0 METER, 30A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2334236-6 2334236-6 A142609-ND 99AC1884 2334236-6
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Qsfp28 To [4]Sfp28, 3.0 Meter, 30Awg Rohs Compliant Te Connectivity Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type Plug to Plug (4)
Unlock Full Specs
to access all available technical data

Similar Products