TE Connectivity High Speed I/O Cable Assemblies 2336313-4

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2336313-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2336313-4
High Speed I/O Cable Assemblies 2336313-4
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.6 MM  [.221 INCH ] Wire Size (MMSQ) : .032 Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 5.6 MM  [.221 INCH ]
  • Wire Size (MMSQ) : .032
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Plug
  • Cable Assembly (End B) : QSFP Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : QSFP to QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - 17-2336313-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2336313-4-ND
Pluggable Cables 17-2336313-4-ND
38 Position QSFP28 Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP28 Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - 2336313-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2336313-4
Cable Assemblies 2336313-4
QSFP 25GIG 32AWG 2 METER

QSFP 25GIG 32AWG 2 METER

Buy Now
Cable Assemblies - Pluggable Cables - 2336313-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2336313-4
Cable Assemblies - Pluggable Cables 2336313-4
CABLE QSFP 25GIG 32AWG 2 METER

CABLE QSFP 25GIG 32AWG 2 METER

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2336313-4 17-2336313-4-ND 2336313-4 2336313-4
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type QSFP Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products