TE Connectivity High Speed Digital & Data Cable 2297799-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2297799-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2297799-1
High Speed Digital & Data Cable 2297799-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.32 Overall Outside Diameter (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin Copper Braid
  • Shield Style : Braid

Dimensions


  • Overall Core Diameter (MM) : 1.32
  • Overall Outside Diameter (MM) : 8.4
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Comment : With aluminum polyester wrap.
  • Dielectric Material : Foam Polyethylene

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Multiple Conductor Cables - 2297799-1-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2297799-1-ND
Multiple Conductor Cables 2297799-1-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 24 AWG Foil, Braid

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 24 AWG Foil, Braid

Buy Now Datasheet
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Network Cables Multiconductor Cables Cable Assemblies
Product Number 2297799-1 2297799-1-ND 2297799-1
Product Name High Speed Digital & Data Cable Multiple Conductor Cables
Product Category Cable Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers