TE Connectivity High Speed I/O Cable Assemblies 2339107-1

Description
Body Features Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (AWG) : 33, 30 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote
Description
Body Features Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (AWG) : 33, 30 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2339107-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2339107-1
High Speed I/O Cable Assemblies 2339107-1
Body Features Cable Flammability Rating : UL 94V-2 Configuration Features Mounting Location : Internal/Embedded Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (AWG) : 33, 30 Operation/Applicatio n Halogen Free : No Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver Pigtail

Body Features


  • Cable Flammability Rating : UL 94V-2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Positions : 124
  • Number of Signal Positions : 124

Dimensions


  • Wire Size (AWG) : 33, 30

Operation/Application


  • Halogen Free : No

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver Pigtail
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2339107-1
Product Name High Speed I/O Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details