TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2329116-1

Description
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .1 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .1 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2329116-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2329116-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2329116-1
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length (M) : .1 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 600

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length (M) : .1

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2329116-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers