TE Connectivity Modular Twisted Pair Cable Assemblies 2322421-1

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, Australia/New Zealand, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, Australia/New Zealand, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2322421-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2322421-1
Modular Twisted Pair Cable Assemblies 2322421-1
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, Australia/New Zealand, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 7

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Latin America, Asia, Australia/New Zealand, North America

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141185-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141185-ND
Circular Cable Assemblies A141185-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A Te Connectivity - 68AC5847 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A Te Connectivity
68AC5847
Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A Te Connectivity 68AC5847
SENSOR CORD, 8P M12 PLUG-PLUG, 3.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 3.3FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 2322421-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2322421-1
Cable Assemblies - Circular Cable Assemblies 2322421-1
CBL 8POS MALE TO MALE 3.28'

CBL 8POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2322421-1 A141185-ND 68AC5847 2322421-1
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Plug, 3.3Ft; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data