TE Connectivity High Speed I/O Cable Assemblies 2324305-1

Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2324305-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2324305-1
High Speed I/O Cable Assemblies 2324305-1
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 40 Number of Positions : 124 Number of Signal Positions : 124 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 16

Body Features


  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 40
  • Number of Positions : 124
  • Number of Signal Positions : 124

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 16
Buy Now
Cable Assy, 124Pos, Wtb Plug-Plug, 19.7; Connector To Connector Amp Te Connectivity - 99AC1889 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 124Pos, Wtb Plug-Plug, 19.7; Connector To Connector Amp Te Connectivity
99AC1889
Cable Assy, 124Pos, Wtb Plug-Plug, 19.7; Connector To Connector Amp Te Connectivity 99AC1889
CABLE ASSY, 124POS, WTB PLUG-PLUG, 19.7"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:124Positio ns; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

CABLE ASSY, 124POS, WTB PLUG-PLUG, 19.7"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:124Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2324305-1 99AC1889
Product Name High Speed I/O Cable Assemblies Cable Assy, 124Pos, Wtb Plug-Plug, 19.7; Connector To Connector Amp Te Connectivity
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details