TE Connectivity High Speed Backplane Cable Assemblies 2335000-1

Description
Configuration Features Number of Columns : 8 Number of Pairs : 128 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote
Description
Configuration Features Number of Columns : 8 Number of Pairs : 128 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 2335000-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
2335000-1
High Speed Backplane Cable Assemblies 2335000-1
Configuration Features Number of Columns : 8 Number of Pairs : 128 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56

Configuration Features


  • Number of Columns : 8
  • Number of Pairs : 128
  • Number of Rows : 4

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Product Type Features


  • Cable Assembly (End A) : STRADA Whisper Header
  • Cable Assembly (End B) : STRADA Whisper Header
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2335000-1
Product Name High Speed Backplane Cable Assemblies
Product Type STRADA Whisper Header
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers