Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black
Configuration Features Number of Conductors : 1 Number of Strands : 50
Dimensions Conductor Diameter Range : 1.94 MM [.076 INCH ] Conductor Insulation Diameter : 2.69 MM [.106 INCH ] Outside Cable Diameter : 4.69 MM [.185 INCH ] Wire Size (MMSQ) : 2.5
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : ZEROHAL
- Wire Color (Base) : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 50
Dimensions
- Conductor Diameter Range : 1.94 MM [.076 INCH ]
- Conductor Insulation Diameter : 2.69 MM [.106 INCH ]
- Outside Cable Diameter : 4.69 MM [.185 INCH ]
- Wire Size (MMSQ) : 2.5
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : ZHI15
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]