TE Connectivity High Speed I/O Cable Assemblies 2333393-5

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333393-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333393-5
High Speed I/O Cable Assemblies 2333393-5
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Cable Assemblies - 2333393-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2333393-5
Cable Assemblies 2333393-5
QSFP 25GIG 30AWG 2 METER

QSFP 25GIG 30AWG 2 METER

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2333393-5
Cable Assemblies 2333393-5
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142600-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142600-ND
Pluggable Cables A142600-ND
38 Position QSFP28 Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP28 Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
QSFP 25GIG 30AWG 2 METER - 2333393-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
QSFP 25GIG 30AWG 2 METER
2333393-5
QSFP 25GIG 30AWG 2 METER 2333393-5
QSFP 25GIG 30AWG 2 METER

QSFP 25GIG 30AWG 2 METER

Buy Now
Qsfp28 30Awg 2.0 Meter Rohs Compliant Te Connectivity - 99AC1880 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp28 30Awg 2.0 Meter Rohs Compliant Te Connectivity
99AC1880
Qsfp28 30Awg 2.0 Meter Rohs Compliant Te Connectivity 99AC1880
QSFP28 30AWG 2.0 METER ROHS COMPLIANT: YES

QSFP28 30AWG 2.0 METER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 2333393-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2333393-5
Cable Assemblies - Pluggable Cables 2333393-5
QSFP28 30AWG 2.0 METER

QSFP28 30AWG 2.0 METER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2333393-5 2333393-5 A142600-ND 2333393-5 99AC1880 2333393-5
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables QSFP 25GIG 30AWG 2 METER Qsfp28 30Awg 2.0 Meter Rohs Compliant Te Connectivity Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers