Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1
Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32
Dimensions Wire Size (MMSQ) : .32 Wire Size (AWG) : 28
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Zinc Alloy
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Halogen Free : No Shielded : Yes
Other Cable Assembly Configuration : Break Out Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : SFP56 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to SFP56 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release
Signal Characteristics Data Rate (GBS) : 56
Body Features
- Cable Color : Black
- Jacket Material : PVC
- Wire & Cable Flammability Rating : VW-1
Configuration Features
- Mounting Location : External
- Number of Pairs : 16
- Number of Positions : 32
- Number of Signal Positions : 32
Dimensions
- Wire Size (MMSQ) : .32
- Wire Size (AWG) : 28
Electrical Characteristics
Housing Features
- Housing Material : Zinc Alloy
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
- Halogen Free : No
- Shielded : Yes
Other
- Cable Assembly Configuration : Break Out
- Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
- Cable Assembly (End A) : QSFP-DD Plug
- Cable Assembly (End B) : SFP56 Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : QSFP-DD to SFP56
- Cable Style : Madison TurboTwin - Round Jacketed
- Latching Style : Pull Tab Release
Signal Characteristics