TE Connectivity High Speed I/O Cable Assemblies 2340861-2

Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2340861-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2340861-2
High Speed I/O Cable Assemblies 2340861-2
Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 16 Number of Positions : 84 Number of Power Positions : 12 Number of Signal Positions : 72 Dimensions Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 85 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Discrete Pair Signal Characteristics Data Rate (GBS) : 20

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 16
  • Number of Positions : 84
  • Number of Power Positions : 12
  • Number of Signal Positions : 72

Dimensions


  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 85

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Discrete Pair

Signal Characteristics


  • Data Rate (GBS) : 20
Buy Now
Rectangular Cable Assemblies - 17-2340861-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2340861-2-ND
Rectangular Cable Assemblies 17-2340861-2-ND
C/A, SLIVER 2.0, 2C, STR TO STR,

C/A, SLIVER 2.0, 2C, STR TO STR,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2340861-2 17-2340861-2-ND
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers