TE Connectivity High Speed I/O Cable Assemblies 2334878-6

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2334878-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2334878-6
High Speed I/O Cable Assemblies 2334878-6
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - A142610-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142610-ND
Pluggable Cables A142610-ND
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - 2334878-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2334878-6
Cable Assemblies 2334878-6
QSFP TO [4]SFP 25GIG 26AWG 3 METER

QSFP TO [4]SFP 25GIG 26AWG 3 METER

Buy Now
Cable Assemblies - Pluggable Cables - 2334878-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2334878-6
Cable Assemblies - Pluggable Cables 2334878-6
QSFP28 TO 4SFP28, 3.0 METER, 26A

QSFP28 TO 4SFP28, 3.0 METER, 26A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2334878-6 A142610-ND 2334878-6 2334878-6
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Connector Type Plug to Plug (4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details
Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers