TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2282093-1

Description
Electrical Characteristics Operating Voltage (VDC) : 600 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .183 M  [.6 FT ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 600 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .183 M  [.6 FT ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2282093-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2282093-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2282093-1
Electrical Characteristics Operating Voltage (VDC) : 600 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .183 M  [.6 FT ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 600

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .183 M  [.6 FT ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2282093-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2282093-1-ND
Coaxial Cables (RF) 1734-2282093-1-ND
NTC, WITH CABLE

NTC, WITH CABLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2282093-1 1734-2282093-1-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Coaxial Cables (RF)
Cable Length 0.6004 ft (1.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081385-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers